AMETEK Programmable Power DC Power Supply DLM60-10

Description
The DLM60-10 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-10A Power: 600W Ripple: 2.5mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kω The Sorensen DLM60-10 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.
Datasheet
Description
The DLM60-10 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-10A Power: 600W Ripple: 2.5mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kω The Sorensen DLM60-10 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DLM60-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DLM60-10
DC Power Supply DLM60-10
The DLM60-10 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-10A Power: 600W Ripple: 2.5mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kω The Sorensen DLM60-10 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.

The DLM60-10 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-10A
  • Power: 600W
  • Ripple: 2.5mV RMS, Noise: 20mV P-P
  • Remote Control
  • LXI Compliant Ethernet LAN / RS-232C (16 bit)
  • IEEE-488.2 / RS-232C (12 bit)
  • Standard analog programming 0-5V, 0-10V, or 0-5kΩ

The Sorensen DLM60-10 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DLM60-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details
DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details