AMETEK Programmable Power DC Power Supply DHP30-220

Description
The DHP30-220 is a 6600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-220A Power: 6.6 kW Ripple: 10mV Voltage ranges: 190-253 VAC, 47-63 Hz (Standard) Three phase, 3-wire plus ground, Delta or Wye input may be used Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP30-220 is a 6600 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP30-220 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.
Datasheet
Description
The DHP30-220 is a 6600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-220A Power: 6.6 kW Ripple: 10mV Voltage ranges: 190-253 VAC, 47-63 Hz (Standard) Three phase, 3-wire plus ground, Delta or Wye input may be used Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP30-220 is a 6600 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP30-220 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DHP30-220 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DHP30-220
DC Power Supply DHP30-220
The DHP30-220 is a 6600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-220A Power: 6.6 kW Ripple: 10mV Voltage ranges: 190-253 VAC, 47-63 Hz (Standard) Three phase, 3-wire plus ground, Delta or Wye input may be used Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP30-220 is a 6600 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP30-220 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.

The DHP30-220 is a 6600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-220A
  • Power: 6.6 kW
  • Ripple: 10mV
  • Voltage ranges: 190-253 VAC, 47-63 Hz (Standard)
  • Three phase, 3-wire plus ground, Delta or Wye input may be used
  • Modular Design
  • Sequencing: Power and auto-step sequence settings
  • Safe Power-Up: In the local mode, the output is disabled for additional safety at power up
  • Front Panel Lockout: Most front panel controls are disabled when operated remotely
  • Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back
  • Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings
  • External Shutdown: An external shut down to inhibit the output
  • Up/down arrows control voltages, step changes and current

The Sorensen DHP30-220 is a 6600 Watt DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP30-220 has standard analog and a variety of combinations of IEEE-488.2M RS-232 and/or isolated analog input control interface options. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DHP30-220
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5691288-91 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 96 watts
View Details