Xoxide IC Perihelion High-Performance Ceramic Thermal Compound 70256

Description
Introducing Innovation Cooling's latest offering, the IC Perihelion! This high-performance ceramic thermal compound features a ceramic base with a high bulk loading of over 91% to prevent pump out due to thermal cycling. It is completely silicone-free and non-capacitive, and will not conduct electricity. Specifications: Ceramic base (Aluminum Oxide) High bulk loading of +91% for high reliability Thermal Conductivity 4.2 W/m-K Compliancy: RoHS Compliant Non capacitive or electrically conductive Superior bulk conductivity Greater stability Silicone free
Description
Introducing Innovation Cooling's latest offering, the IC Perihelion! This high-performance ceramic thermal compound features a ceramic base with a high bulk loading of over 91% to prevent pump out due to thermal cycling. It is completely silicone-free and non-capacitive, and will not conduct electricity. Specifications: Ceramic base (Aluminum Oxide) High bulk loading of +91% for high reliability Thermal Conductivity 4.2 W/m-K Compliancy: RoHS Compliant Non capacitive or electrically conductive Superior bulk conductivity Greater stability Silicone free

Suppliers

Company
Product
Description
Supplier Links
IC Perihelion High-Performance Ceramic Thermal Compound - 70256 - Xoxide
Malvern, PA, USA
IC Perihelion High-Performance Ceramic Thermal Compound
70256
IC Perihelion High-Performance Ceramic Thermal Compound 70256
Introducing Innovation Cooling's latest offering, the IC Perihelion! This high-performance ceramic thermal compound features a ceramic base with a high bulk loading of over 91% to prevent pump out due to thermal cycling. It is completely silicone-free and non-capacitive, and will not conduct electricity. Specifications: Ceramic base (Aluminum Oxide) High bulk loading of +91% for high reliability Thermal Conductivity 4.2 W/m-K Compliancy: RoHS Compliant Non capacitive or electrically conductive Superior bulk conductivity Greater stability Silicone free

Introducing Innovation Cooling's latest offering, the IC Perihelion! This high-performance ceramic thermal compound features a ceramic base with a high bulk loading of over 91% to prevent pump out due to thermal cycling. It is completely silicone-free and non-capacitive, and will not conduct electricity.
Specifications:

  • Ceramic base (Aluminum Oxide)
  • High bulk loading of +91% for high reliability
  • Thermal Conductivity 4.2 W/m-K
  • Compliancy: RoHS Compliant
  • Non capacitive or electrically conductive
  • Superior bulk conductivity
  • Greater stability
  • Silicone free
Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 70256
Product Name IC Perihelion High-Performance Ceramic Thermal Compound
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement - SARCON ® GTR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details