CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to meeting these requirements, AS1707 is a thermally conductive silicone designed to dissipate heat from electronic components and power modules. AS1707 is flame retardant and is UL Listed in file QMFZ2.E334038.
| CHT USA Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | AS1707 |
| Product Name | 1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed |
| Cure / Technology | Single Component; Alkoxy |
| Chemical System | Silicone |
| Features | Flame Retardant; Thermally Conductive; UL Rating |
| Industry | Automotive; Electronics |
| Use Temperature | -85 to 446 F (-65 to 230 C) |