Xoxide Arctic Alumina Thermal Compound (14 gram) 408

Description
Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a layered composite of three unique shapes and sizes of ceramic particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds. Controlled triple phase viscosity: Arctic Alumina does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Alumina's consistency is engineered for easy application in a thin even layer. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Alumina goes through are much more subtle and ultimately much more effective. Absolute Stability: Arctic Alumina will not separate, run, migrate, or bleed. Electrical Insulator: Arctic Alumina Compound is a pure electrical insulator, neither electrically conductive nor capacitive. Clean Up: Arctic Alumina Compound cleans off easily from CPUs and heatsinks. In most cases, simply wiping with a dry cloth will easily remove the compound from the CPU and heatsink. Specifications: Thermal conductivity: >4.0 W/mK (Hot Wire Method Per MIL-C-47113) Thermal Resistance: <0.010°C-in2/Watt (0.001 inch layer) Extended temperature limits: – 40°C to >180°C Lower full load core temperatures: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core Important Reminder: Due to the unique shape and sizes of the ceramic particles in Arctic Alumina, it will take a minimum of 36 hours to achieve maximum particle to particle thermal conduction and for the heatsink to CPU interface to reach maximum conductivity. (This period will be longer in a syst
Description
Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a layered composite of three unique shapes and sizes of ceramic particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds. Controlled triple phase viscosity: Arctic Alumina does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Alumina's consistency is engineered for easy application in a thin even layer. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Alumina goes through are much more subtle and ultimately much more effective. Absolute Stability: Arctic Alumina will not separate, run, migrate, or bleed. Electrical Insulator: Arctic Alumina Compound is a pure electrical insulator, neither electrically conductive nor capacitive. Clean Up: Arctic Alumina Compound cleans off easily from CPUs and heatsinks. In most cases, simply wiping with a dry cloth will easily remove the compound from the CPU and heatsink. Specifications: Thermal conductivity: >4.0 W/mK (Hot Wire Method Per MIL-C-47113) Thermal Resistance: <0.010°C-in2/Watt (0.001 inch layer) Extended temperature limits: – 40°C to >180°C Lower full load core temperatures: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core Important Reminder: Due to the unique shape and sizes of the ceramic particles in Arctic Alumina, it will take a minimum of 36 hours to achieve maximum particle to particle thermal conduction and for the heatsink to CPU interface to reach maximum conductivity. (This period will be longer in a syst

Suppliers

Company
Product
Description
Supplier Links
Arctic Alumina Thermal Compound (14 gram) - 408 - Xoxide
Malvern, PA, USA
Arctic Alumina Thermal Compound (14 gram)
408
Arctic Alumina Thermal Compound (14 gram) 408
Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a layered composite of three unique shapes and sizes of ceramic particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds. Controlled triple phase viscosity: Arctic Alumina does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Alumina's consistency is engineered for easy application in a thin even layer. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Alumina goes through are much more subtle and ultimately much more effective. Absolute Stability: Arctic Alumina will not separate, run, migrate, or bleed. Electrical Insulator: Arctic Alumina Compound is a pure electrical insulator, neither electrically conductive nor capacitive. Clean Up: Arctic Alumina Compound cleans off easily from CPUs and heatsinks. In most cases, simply wiping with a dry cloth will easily remove the compound from the CPU and heatsink. Specifications: Thermal conductivity: >4.0 W/mK (Hot Wire Method Per MIL-C-47113) Thermal Resistance: <0.010°C-in2/Watt (0.001 inch layer) Extended temperature limits: – 40°C to >180°C Lower full load core temperatures: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core Important Reminder: Due to the unique shape and sizes of the ceramic particles in Arctic Alumina, it will take a minimum of 36 hours to achieve maximum particle to particle thermal conduction and for the heatsink to CPU interface to reach maximum conductivity. (This period will be longer in a syst

Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions.
Features:

  • Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a layered composite of three unique shapes and sizes of ceramic particles to maximize particle-to-particle contact area and thermal transfer. This exclusive combination provides performance exceeding most metal based compounds.
  • Controlled triple phase viscosity: Arctic Alumina does not contain any silicone. The suspension fluid is a proprietary mixture of advanced polysynthetic oils that work together to provide three distinctive functional phases. As it comes from the tube, Arctic Alumina's consistency is engineered for easy application in a thin even layer. During the CPU's initial use, the compound thins out to enhance the filling of the microscopic valleys and ensure the best physical contact between the heatsink and the CPU core. Then the compound thickens slightly over the next 50 to 200 hours of use to its final consistency designed for long-term stability. This should not be confused with conventional phase change pads that are pre-attached to many heatsinks. Those pads melt each time they get hot then re-solidify when they cool. The viscosity changes that Arctic Alumina goes through are much more subtle and ultimately much more effective.
  • Absolute Stability: Arctic Alumina will not separate, run, migrate, or bleed.
  • Electrical Insulator: Arctic Alumina Compound is a pure electrical insulator, neither electrically conductive nor capacitive.
  • Clean Up: Arctic Alumina Compound cleans off easily from CPUs and heatsinks. In most cases, simply wiping with a dry cloth will easily remove the compound from the CPU and heatsink.

Specifications:

  • Thermal conductivity: >4.0 W/mK (Hot Wire Method Per MIL-C-47113)
  • Thermal Resistance: <0.010°C-in2/Watt (0.001 inch layer)
  • Extended temperature limits: – 40°C to >180°C
  • Lower full load core temperatures: 2 to 10 degrees centigrade lower CPU full load core temperatures than standard thermal compounds or thermal pads when measured with a calibrated thermal diode imbedded in the CPU core

Important Reminder: Due to the unique shape and sizes of the ceramic particles in Arctic Alumina, it will take a minimum of 36 hours to achieve maximum particle to particle thermal conduction and for the heatsink to CPU interface to reach maximum conductivity. (This period will be longer in a syst

Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 408
Product Name Arctic Alumina Thermal Compound (14 gram)
Unlock Full Specs
to access all available technical data

Similar Products

Highly Thermal Conductive, Electricity Insulative, Low Viscosity Type Silicone Compound - SARCON ® SPG-20B - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details