Dongguan Sheen Electronic Technology Co., Ltd. High efficiency thermal pad for chipset SF700

Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote
Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High efficiency thermal pad for chipset - SF700 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
High efficiency thermal pad for chipset
SF700
High efficiency thermal pad for chipset SF700
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays

The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K.
◆ Available in various thicknesses from 0.3 to 10.0 mm.
◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components.
◆ Self-adhesive for easy application and rework.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Exceptional tensile strength and abrasion resistance.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Electric Vehicle Battery Management System
◆ CPU/GPU Chips
◆ Capacitors
◆ Memory/VRAM particles
◆ Control boards
◆ Splitters
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SF700
Product Name High efficiency thermal pad for chipset
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
Thermal Conductivity 7 W/m-K (4.04 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Customized thermal pads thermal conductivity silicone gap filler pad - SF600D - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Phase change thermal interface materials for high power LED and computer - SP205A-50 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
High quality thermally conductive thermal gel putty - SE30 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details