Xoxide Logisys 16" Corner Light Bar - Red 253

Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape
Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Suppliers

Company
Product
Description
Supplier Links
Logisys 16
Malvern, PA, USA
Logisys 16" Corner Light Bar - Red
253
Logisys 16" Corner Light Bar - Red 253
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in!
Features:

  • Long life
  • Low heat output
  • Small size (base dimension 10mm x 10mm)
  • Easy Grip Connector
  • Easy installation
  • Triangular enclosure for easy corner applications
  • 16" wire
  • Included installation kit and Velcro tape
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 253
Product Name Logisys 16" Corner Light Bar - Red
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
DC STANDARD KIT - LK2511/943668 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details
Machine Vision Lighting - High Power Linear Backlights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
8W Short Wave UV Tube (254nm) 92-21 - 92-21 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 nm (2540 Å)
View Details