Application: For safe use in hazardous areas of zones 1, 2, 21 and 22 (gas and dust). This Lumistar version has an extremely small design and powerful light output.
• For illuminating the interior of vessels, tanks, agitators, silos and other generally closed containers and reactors and also in visual flow indicators in explosive environments. Compatible with circular sightglass fittings according to DIN 28120 or similar, flange bolt-ons, weld-neck type, sight glass fittings MV, sanitary clamp connections and visual flow indicators. LED technology guarantees even lower energy consumption, longer operating life and flexible light color.
Fits the following nominal sizes:
• For circular sight glasses according to DIN 28120, and visulal flow indicators, mounting on the cover flange: from DN 50 or 1”. • For weld-type sight glass fittings similar to MV
• Circular ANSI bolt-on sight window: from size 1”
• Visual flow indicator: from size 1”
• Sanitary clamp connection series MetaClamp: from 1”
Protection Class: IP 65 and IP 67 according to DIN EN 60529
Ambient Temperature: From -20°C up to +50°C. Ambient temperature range: -20°C ≤ Ta ≤ +40°C / +50°C
LJ Star | |
---|---|
Product Category | Illuminators |
Product Number | Series 53LED-EX |
Product Name | LED Luminaire For Sight Glass Lighting |
Illumination Type | Spot |