Fiberscope.net by MEDIT Olympus Borescope LED Light Source SPARK-OL Spark LED-OL

Description
SPARK-OL LED light source is a compact portable light handle that was specifically designed to be fitted to Olympus Borescopes and Endoscopes. Being as light and tiny as it is, it provides outstandingly powerful illumination and can be used even with flexible endoscopes. Equipped with the latest LED chip and a special focal lens, it produces up to 10% more light intensity than the most POWERFUL light sources in its class. Its body is composed of high-grade aluminum with an anodized finish. Due to special design, heat given off by the LED element is evenly dispersed to the surface, effectively retaining any heat internally making the inspection process more comfortable. Spark-OL LED light source for Olympus borescopes can be quickly attached to an endoscope by means of a rotating adaptor without having to rotate the whole handle, offering great convenience and freedom of portability. The lifespan of a LED light is vastly longer than that of HID, xenon, or halogen bulbs and last more than 80,000 hours. Spark-OL LED light source runs on 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use it continually. It is a great tool to have in the field, when you do not have access to regular light sources, or they are not convenient to use.
Description
SPARK-OL LED light source is a compact portable light handle that was specifically designed to be fitted to Olympus Borescopes and Endoscopes. Being as light and tiny as it is, it provides outstandingly powerful illumination and can be used even with flexible endoscopes. Equipped with the latest LED chip and a special focal lens, it produces up to 10% more light intensity than the most POWERFUL light sources in its class. Its body is composed of high-grade aluminum with an anodized finish. Due to special design, heat given off by the LED element is evenly dispersed to the surface, effectively retaining any heat internally making the inspection process more comfortable. Spark-OL LED light source for Olympus borescopes can be quickly attached to an endoscope by means of a rotating adaptor without having to rotate the whole handle, offering great convenience and freedom of portability. The lifespan of a LED light is vastly longer than that of HID, xenon, or halogen bulbs and last more than 80,000 hours. Spark-OL LED light source runs on 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use it continually. It is a great tool to have in the field, when you do not have access to regular light sources, or they are not convenient to use.

Suppliers

Company
Product
Description
Supplier Links
Olympus Borescope LED Light Source SPARK-OL - Spark LED-OL - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Olympus Borescope LED Light Source SPARK-OL
Spark LED-OL
Olympus Borescope LED Light Source SPARK-OL Spark LED-OL
SPARK-OL LED light source is a compact portable light handle that was specifically designed to be fitted to Olympus Borescopes and Endoscopes. Being as light and tiny as it is, it provides outstandingly powerful illumination and can be used even with flexible endoscopes. Equipped with the latest LED chip and a special focal lens, it produces up to 10% more light intensity than the most POWERFUL light sources in its class. Its body is composed of high-grade aluminum with an anodized finish. Due to special design, heat given off by the LED element is evenly dispersed to the surface, effectively retaining any heat internally making the inspection process more comfortable. Spark-OL LED light source for Olympus borescopes can be quickly attached to an endoscope by means of a rotating adaptor without having to rotate the whole handle, offering great convenience and freedom of portability. The lifespan of a LED light is vastly longer than that of HID, xenon, or halogen bulbs and last more than 80,000 hours. Spark-OL LED light source runs on 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use it continually. It is a great tool to have in the field, when you do not have access to regular light sources, or they are not convenient to use.

SPARK-OL LED light source is a compact portable light handle that was specifically designed to be fitted to Olympus Borescopes and Endoscopes. Being as light and tiny as it is, it provides outstandingly powerful illumination and can be used even with flexible endoscopes. Equipped with the latest LED chip and a special focal lens, it produces up to 10% more light intensity than the most POWERFUL light sources in its class.

Its body is composed of high-grade aluminum with an anodized finish. Due to special design, heat given off by the LED element is evenly dispersed to the surface, effectively retaining any heat internally making the inspection process more comfortable.

Spark-OL LED light source for Olympus borescopes can be quickly attached to an endoscope by means of a rotating adaptor without having to rotate the whole handle, offering great convenience and freedom of portability.

The lifespan of a LED light is vastly longer than that of HID, xenon, or halogen bulbs and last more than 80,000 hours.

Spark-OL LED light source runs on 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use it continually. It is a great tool to have in the field, when you do not have access to regular light sources, or they are not convenient to use.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Illuminators
Product Number Spark LED-OL
Product Name Olympus Borescope LED Light Source SPARK-OL
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Portable light source - RFFM-1818 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5000 to 6000 K
View Details
Sight Glass Light USL 06-EX - Lumiglas® - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode (optional feature); Lamp
Illuminator Output 20 to 50 watts
View Details