Xoxide Logisys 8" Corner Light Bar - White 251

Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape
Description
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Suppliers

Company
Product
Description
Supplier Links
Logisys 8
Malvern, PA, USA
Logisys 8" Corner Light Bar - White
251
Logisys 8" Corner Light Bar - White 251
Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in! Features: Long life Low heat output Small size (base dimension 10mm x 10mm) Easy Grip Connector Easy installation Triangular enclosure for easy corner applications 16" wire Included installation kit and Velcro tape

Wanna shed some light on the corners of your cave room? Maybe you just have a dimly-lit desk area? No matter your lighting woes, we have the solution: the Corner Light Bars from Logisys! Providing 90 degrees of ultra-bright light in a small, easy-to-install package, these are the perfect lights for any corner you can find to put them in!
Features:

  • Long life
  • Low heat output
  • Small size (base dimension 10mm x 10mm)
  • Easy Grip Connector
  • Easy installation
  • Triangular enclosure for easy corner applications
  • 16" wire
  • Included installation kit and Velcro tape
Supplier's Site

Technical Specifications

  Xoxide
Product Category Illuminators
Product Number 251
Product Name Logisys 8" Corner Light Bar - White
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
POWER KIT I w/ BC4014 - SL3096/945131 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details
4W Long Wave UV Tube (366nm) 92-29 - 92-29 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details