Fiberscope.net by MEDIT Illuminator - Extremely bright and rugged LED light source ILS

Description
Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources. This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs, longer than a 250W halogen, or 100W Xenon bulb), while at the same time the light output, at 650K Lux, easily replaces even the 250W halogen light sources. Light intensity is controlled via a dimmer switch with an LCD display, which provides you with a quantified number for the illumination intensity. Thanks in part to a special cooling fan system the Illuminator generates very low noise, which is a great advantage especially when you trying to listen for abnormal sounds during inspections. The Illuminator comes standard with a Storz compatible connector (ACMI and Olympus available by request), or optionally equipped with a universal fiber optic light guide cable.
Description
Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources. This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs, longer than a 250W halogen, or 100W Xenon bulb), while at the same time the light output, at 650K Lux, easily replaces even the 250W halogen light sources. Light intensity is controlled via a dimmer switch with an LCD display, which provides you with a quantified number for the illumination intensity. Thanks in part to a special cooling fan system the Illuminator generates very low noise, which is a great advantage especially when you trying to listen for abnormal sounds during inspections. The Illuminator comes standard with a Storz compatible connector (ACMI and Olympus available by request), or optionally equipped with a universal fiber optic light guide cable.

Suppliers

Company
Product
Description
Supplier Links
Winnipeg, Manitoba, Canada
Illuminator - Extremely bright and rugged LED light source
ILS
Illuminator - Extremely bright and rugged LED light source ILS
Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources. This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs, longer than a 250W halogen, or 100W Xenon bulb), while at the same time the light output, at 650K Lux, easily replaces even the 250W halogen light sources. Light intensity is controlled via a dimmer switch with an LCD display, which provides you with a quantified number for the illumination intensity. Thanks in part to a special cooling fan system the Illuminator generates very low noise, which is a great advantage especially when you trying to listen for abnormal sounds during inspections. The Illuminator comes standard with a Storz compatible connector (ACMI and Olympus available by request), or optionally equipped with a universal fiber optic light guide cable.

Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources.

This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs, longer than a 250W halogen, or 100W Xenon bulb), while at the same time the light output, at 650K Lux, easily replaces even the 250W halogen light sources.

Light intensity is controlled via a dimmer switch with an LCD display, which provides you with a quantified number for the illumination intensity.

Thanks in part to a special cooling fan system the Illuminator generates very low noise, which is a great advantage especially when you trying to listen for abnormal sounds during inspections.

The Illuminator comes standard with a Storz compatible connector (ACMI and Olympus available by request), or optionally equipped with a universal fiber optic light guide cable.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Illuminators
Product Number ILS
Product Name Illuminator - Extremely bright and rugged LED light source
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Intensity Control Yes, 0 - 100%
Active Area Width 6 inch (152 mm)
Lifetime 1000 to 10000 hours
View Details
AC STUDIO KIT - LK2245/943594 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Dome Light - CA-DDB15 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details