AMETEK Programmable Power AC Source CW2501P

Description
The CW2501P is a 2500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 2500VA Voltage Ranges: 0 to 135 VRMS or 0 to 270 VRMS Current: 18.6 ARMS in 135 VAC range or 9.3 ARMS in 270 VAC range Frequency Range: 45 to 500 Hz Two independent front-panel 4 digit voltage/current/freq uency meters Voltage and current can be set from individual 10-turn potentiometer knobs Overvoltage, overcurrent and overtemperature protection Separate output-on switch controls power to the load Low profile 2U (3.5") high, full-rack (17") wide form factor Remote control via analog 0-5 VDC programming voltage Dual speed fan with side air intake, exhaust to rear Three phase operation Easily slaved for 3 phase output Applications for the CW Series include: Testing for real world sine wave power conditions 400 Hz testing for avionics equipment 50/60 Hz margin testing Ballast testing Components testing Power supply testing for AC to DC converters The ContinuousWave (CW) Series of AC power sources provides clean single phase power at an impressive price/performance ratio. These compact switch mode sources are programmable with standard IEEE-488.2 or RS-232 control. The CW2501P model is 3U (5.25”) high with rear panel output connections. It can be operated in a benchtop or rackmount configuration. The front panels have two bright four digit, seven segment displays. Power Factor Corrected (PFC) universal input voltage allows maximum power to be delivered from an AC outlet without the user selecting the range. Fully rated current is delivered for either output voltage range of 135 VAC or 270 VAC over a standard frequency range of 45 to 500 Hz. Both series can be paralleled to provide extra power. A separate output-on switch controls power to the load. Remote voltage sense is standard. Transformer coupled output is protected against overvoltage and overcurrent. The unit is also protected against over temperature conditions. A two-speed fan results in quieter operation at lower power levels.
Datasheet
Description
The CW2501P is a 2500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 2500VA Voltage Ranges: 0 to 135 VRMS or 0 to 270 VRMS Current: 18.6 ARMS in 135 VAC range or 9.3 ARMS in 270 VAC range Frequency Range: 45 to 500 Hz Two independent front-panel 4 digit voltage/current/freq uency meters Voltage and current can be set from individual 10-turn potentiometer knobs Overvoltage, overcurrent and overtemperature protection Separate output-on switch controls power to the load Low profile 2U (3.5") high, full-rack (17") wide form factor Remote control via analog 0-5 VDC programming voltage Dual speed fan with side air intake, exhaust to rear Three phase operation Easily slaved for 3 phase output Applications for the CW Series include: Testing for real world sine wave power conditions 400 Hz testing for avionics equipment 50/60 Hz margin testing Ballast testing Components testing Power supply testing for AC to DC converters The ContinuousWave (CW) Series of AC power sources provides clean single phase power at an impressive price/performance ratio. These compact switch mode sources are programmable with standard IEEE-488.2 or RS-232 control. The CW2501P model is 3U (5.25”) high with rear panel output connections. It can be operated in a benchtop or rackmount configuration. The front panels have two bright four digit, seven segment displays. Power Factor Corrected (PFC) universal input voltage allows maximum power to be delivered from an AC outlet without the user selecting the range. Fully rated current is delivered for either output voltage range of 135 VAC or 270 VAC over a standard frequency range of 45 to 500 Hz. Both series can be paralleled to provide extra power. A separate output-on switch controls power to the load. Remote voltage sense is standard. Transformer coupled output is protected against overvoltage and overcurrent. The unit is also protected against over temperature conditions. A two-speed fan results in quieter operation at lower power levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source CW2501P
The CW2501P is a 2500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 2500VA Voltage Ranges: 0 to 135 VRMS or 0 to 270 VRMS Current: 18.6 ARMS in 135 VAC range or 9.3 ARMS in 270 VAC range Frequency Range: 45 to 500 Hz Two independent front-panel 4 digit voltage/current/freq uency meters Voltage and current can be set from individual 10-turn potentiometer knobs Overvoltage, overcurrent and overtemperature protection Separate output-on switch controls power to the load Low profile 2U (3.5") high, full-rack (17") wide form factor Remote control via analog 0-5 VDC programming voltage Dual speed fan with side air intake, exhaust to rear Three phase operation Easily slaved for 3 phase output Applications for the CW Series include: Testing for real world sine wave power conditions 400 Hz testing for avionics equipment 50/60 Hz margin testing Ballast testing Components testing Power supply testing for AC to DC converters The ContinuousWave (CW) Series of AC power sources provides clean single phase power at an impressive price/performance ratio. These compact switch mode sources are programmable with standard IEEE-488.2 or RS-232 control. The CW2501P model is 3U (5.25”) high with rear panel output connections. It can be operated in a benchtop or rackmount configuration. The front panels have two bright four digit, seven segment displays. Power Factor Corrected (PFC) universal input voltage allows maximum power to be delivered from an AC outlet without the user selecting the range. Fully rated current is delivered for either output voltage range of 135 VAC or 270 VAC over a standard frequency range of 45 to 500 Hz. Both series can be paralleled to provide extra power. A separate output-on switch controls power to the load. Remote voltage sense is standard. Transformer coupled output is protected against overvoltage and overcurrent. The unit is also protected against over temperature conditions. A two-speed fan results in quieter operation at lower power levels.

The CW2501P is a 2500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 2500VA
  • Voltage Ranges: 0 to 135 VRMS or 0 to 270 VRMS
  • Current: 18.6 ARMS in 135 VAC range or 9.3 ARMS in 270 VAC range
  • Frequency Range: 45 to 500 Hz
  • Two independent front-panel 4 digit voltage/current/frequency meters
  • Voltage and current can be set from individual 10-turn potentiometer knobs
  • Overvoltage, overcurrent and overtemperature protection
  • Separate output-on switch controls power to the load
  • Low profile 2U (3.5") high, full-rack (17") wide form factor
  • Remote control via analog 0-5 VDC programming voltage
  • Dual speed fan with side air intake, exhaust to rear
  • Three phase operation
  • Easily slaved for 3 phase output

Applications for the CW Series include:

  • Testing for real world sine wave power conditions
  • 400 Hz testing for avionics equipment
  • 50/60 Hz margin testing
  • Ballast testing
  • Components testing
  • Power supply testing for AC to DC converters

The ContinuousWave (CW) Series of AC power sources provides clean single phase power at an impressive price/performance ratio. These compact switch mode sources are programmable with standard IEEE-488.2 or RS-232 control. The CW2501P model is 3U (5.25”) high with rear panel output connections. It can be operated in a benchtop or rackmount configuration.

The front panels have two bright four digit, seven segment displays. Power Factor Corrected (PFC) universal input voltage allows maximum power to be delivered from an AC outlet without the user selecting the range. Fully rated current is delivered for either output voltage range of 135 VAC or 270 VAC over a standard frequency range of 45 to 500 Hz.

Both series can be paralleled to provide extra power. A separate output-on switch controls power to the load. Remote voltage sense is standard. Transformer coupled output is protected against overvoltage and overcurrent. The unit is also protected against over temperature conditions. A two-speed fan results in quieter operation at lower power levels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number CW2501P
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Tahoe Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details