Qualtek Electronics Corp. USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length 3021064-005M

Description
3021064-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: Black Length: 0.5 Meter WCI Division
Request a Quote
Description
3021064-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: Black Length: 0.5 Meter WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021064-005M is a USB 2.0 cable with an A-type female connector on one end and a Mini B-type male connector on the other, designed for high-speed data transfer. The cable uses UL2725 28AWGx1PR + 28AWGx2C conductors with a black PVC molded jacket and an overall outer diameter of 4.0 ± 0.2 mm. The connectors feature nickel-plated shells and PBT insulators, with the A connector in white and the Mini B in black. It has a length of 500 mm and meets electrical test requirements including 10 MΩ minimum insulation resistance and 2 Ω maximum conductor resistance. The assembly is packaged one per polybag with a label.

Datasheet Summary
Powered by GS/AI

The 3021064-005M is a USB 2.0 cable with an A-type female connector on one end and a Mini B-type male connector on the other, designed for high-speed data transfer. The cable uses UL2725 28AWGx1PR + 28AWGx2C conductors with a black PVC molded jacket and an overall outer diameter of 4.0 ± 0.2 mm. The connectors feature nickel-plated shells and PBT insulators, with the A connector in white and the Mini B in black. It has a length of 500 mm and meets electrical test requirements including 10 MΩ minimum insulation resistance and 2 Ω maximum conductor resistance. The assembly is packaged one per polybag with a label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length - 3021064-005M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length
3021064-005M
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length 3021064-005M
3021064-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: Black Length: 0.5 Meter WCI Division

3021064-005M USB 2.0 Cable
USB 2.0 A Female to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Mini B Male
Color: Black
Length: 0.5 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1112-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1112-ND
USB Cables Q1112-ND
USB 2.0 Cable A Female to Mini B Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Female to Mini B Male 1.64' (500.0mm) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics - 56AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics
56AC9463
Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics 56AC9463
USB CORD, 2.0 A RCPT-MINI B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A RCPT-MINI B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021064-005M Q1112-ND 56AC9463
Product Name USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length USB Cables Usb Cord, 2.0 A Rcpt-Mini B Plug, 19.7; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-533009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q964-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type KSC 8305
View Details
2 suppliers
USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q106-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers