This rugged, industrial quality, dual-output DC/DC converter generates up to 250W continuous output power, depending on the input/output configuration. The design is based on the field-proven DCW 150 series topology, which has a track record in numerous applications. The unit has two fully independent regulated isolated outputs. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also provides exceptional mechanical ruggedness. Additional cooling is achieved by natural convection through the cooling slots. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headrooms and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions are also available.
ABSOPULSE Electronics Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | DCH 282-F1W |
Product Name | 250W, 300Vdc Input, Wide Input Range, Dual-output, Industrial Quality DC/DC Converter |
Type | DC-DC Converter |
Technology | Switching Power Supply |
Operating Temperature | -25 to 55 C (-13 to 131 F) |
Regulatory Compliance | RoHS, EN62368-1 and Related Standards, EN55022 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B |