AMETEK Programmable Power DC Power Supply DHP50-200M2M9D

Description
The DHP50-200M2M9D is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-200A Power: 10 kW Ripple: 10mV RMS Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP50-200M2M9D is a 10 kW DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP50-200M2M9D has standard analog and IEEE-488.2 interface. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.
Datasheet
Description
The DHP50-200M2M9D is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-200A Power: 10 kW Ripple: 10mV RMS Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP50-200M2M9D is a 10 kW DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP50-200M2M9D has standard analog and IEEE-488.2 interface. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DHP50-200M2M9D
The DHP50-200M2M9D is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-200A Power: 10 kW Ripple: 10mV RMS Modular Design Sequencing: Power and auto-step sequence settings Safe Power-Up: In the local mode, the output is disabled for additional safety at power up Front Panel Lockout: Most front panel controls are disabled when operated remotely Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings External Shutdown: An external shut down to inhibit the output Up/down arrows control voltages, step changes and current The Sorensen DHP50-200M2M9D is a 10 kW DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP50-200M2M9D has standard analog and IEEE-488.2 interface. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.

The DHP50-200M2M9D is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-50V
  • Current: 0-200A
  • Power: 10 kW
  • Ripple: 10mV RMS
  • Modular Design
  • Sequencing: Power and auto-step sequence settings
  • Safe Power-Up: In the local mode, the output is disabled for additional safety at power up
  • Front Panel Lockout: Most front panel controls are disabled when operated remotely
  • Overvoltage, over-temperature, surge limit, soft start, brown out and short circuit protection current limit fold back
  • Power-Off Memory: Enabling the input power and pushing the LAST SET button will restore the supply settings
  • External Shutdown: An external shut down to inhibit the output
  • Up/down arrows control voltages, step changes and current

The Sorensen DHP50-200M2M9D is a 10 kW DC Power Supply that uses control technology to permit up to nine steps per sequence with a maximum sequence duration of up to 27.75 hours. The DHP50-200M2M9D has standard analog and IEEE-488.2 interface. Various voltages, currents and durations can be programmed for each step. The second generation control technology also provides an improved transient response and readback resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DHP50-200M2M9D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details