ABSOPULSE Electronics Ltd. 750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications HVI 3KR-3U4

Description
Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The converter is designed to meet EN50155 for electronic equipment used on railway rolling stock. It accepts an input voltage of 750Vdc (525V-975Vdc range), the traction voltage typically required for mass transit vehicles such as trams, metros and light rail, and mining locomotives. The converter is built with three internal power modules operating parallel via redundancy diodes. This modular construction provides inherent redundancy; the failure of one internal module would cause a 33% drop in output power while the unit remains functional at 2000W. The converter can therefore also be used as a 2000W redundant power supply. The redundancy diodes also allow the connection of several units parallel. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. Industrial quality versions of this design are also available.
Request a Quote
Description
Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The converter is designed to meet EN50155 for electronic equipment used on railway rolling stock. It accepts an input voltage of 750Vdc (525V-975Vdc range), the traction voltage typically required for mass transit vehicles such as trams, metros and light rail, and mining locomotives. The converter is built with three internal power modules operating parallel via redundancy diodes. This modular construction provides inherent redundancy; the failure of one internal module would cause a 33% drop in output power while the unit remains functional at 2000W. The converter can therefore also be used as a 2000W redundant power supply. The redundancy diodes also allow the connection of several units parallel. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. Industrial quality versions of this design are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications
HVI 3KR-3U4
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications HVI 3KR-3U4
Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The converter is designed to meet EN50155 for electronic equipment used on railway rolling stock. It accepts an input voltage of 750Vdc (525V-975Vdc range), the traction voltage typically required for mass transit vehicles such as trams, metros and light rail, and mining locomotives. The converter is built with three internal power modules operating parallel via redundancy diodes. This modular construction provides inherent redundancy; the failure of one internal module would cause a 33% drop in output power while the unit remains functional at 2000W. The converter can therefore also be used as a 2000W redundant power supply. The redundancy diodes also allow the connection of several units parallel. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. Industrial quality versions of this design are also available.
  • Field-proven rugged design
  • For train and mobile applications
  • Cooling by high quality built-in fans
  • Full electronic protection
  • Wide input range (EN50155)
  • Redundancy diode

This rugged, railway quality DC-DC converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The converter is designed to meet EN50155 for electronic equipment used on railway rolling stock. It accepts an input voltage of 750Vdc (525V-975Vdc range), the traction voltage typically required for mass transit vehicles such as trams, metros and light rail, and mining locomotives. The converter is built with three internal power modules operating parallel via redundancy diodes. This modular construction provides inherent redundancy; the failure of one internal module would cause a 33% drop in output power while the unit remains functional at 2000W. The converter can therefore also be used as a 2000W redundant power supply. The redundancy diodes also allow the connection of several units parallel. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. Industrial quality versions of this design are also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number HVI 3KR-3U4
Product Name 750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS, EN61010-1, EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details