Xicom Technology, Inc. XTRS-200C Solid State Power Amplifier - C-Band, 53dBm Output

Description
The XTRS-200C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications.
Datasheet
Description
The XTRS-200C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The XTRS-200C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications.

The XTRS-200C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications.

Supplier's Site Datasheet

Technical Specifications

  Xicom Technology, Inc.
Product Category RF Amplifiers
Product Number XTRS-200C Solid State Power Amplifier - C-Band, 53dBm Output
Unlock Full Specs
to access all available technical data

Similar Products

AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers
2.4 GHz High Power Wireless LAN Power Amplifier - SE2605L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details