Xicom Technology, Inc. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Gain control is provided via the front panel or through the remote interfaces. A high frequency resonant conversion power supply is used that accepts a wide range of prime power... | |
| The XT-450TLW series are compact self-contained antenna mountable power amplifiers designed for low cost installation and long life. The XT-450TLW series design eliminates the need for an amplifier shelter as... | |
| The XTD-1250KL is a compact, self-contained, antenna mountable power amplifier designed for low cost installation and long life. The XTD-1250KL design eliminates the need for an amplifier shelter as well... | |
| The XTD-150Ka, XTD-175Ka, and XTD-250KaL series are compact self contained antenna mount power amplifiers designed for low cost installation and long life. Cooling and monitor & control systems are all... | |
| The XTD-150T is a compact selfcontained antenna mount power amplifier designed for low cost installation and long life. | |
| The XTD-200K is a compact, antenna mountable, traveling wave tube amplifier designed for low cost installation and long life. Intended for outdoor operation, the self contained XTD-200K eliminates the need... | |
| The XTD-2500KL amplifier is a compact antenna mounted high power amplifier designed for applications requiring high transmit power levels. The unit includes integrated cooling and monitoring and control systems. All... | |
| The XTD-250Ka series are compact, self contained antenna mount power amplifiers designed for low cost installation and long life. Cooling and monitor & control systems are all self contained within... | |
| The XTD-270DBS is a compact self contained antenna mountable high power amplifier (HPA) designed for low cost installation and long life. The outdoor design eliminates the need for an amplifier... | |
| The XTD-400 is a compact self contained antenna mountable high power amplifier (HPA) designed for low cost installation and long life. The outdoor design eliminates the need for an amplifier... | |
| The XTD-400K is a compact self contained antenna mountable high power amplifier (HPA) designed for low cost installation and long life. The outdoor design eliminates the need for an amplifier... | |
| The XTD-450KD is a compact, self-contained, antenna mountable power amplifier designed for low cost installation and long life. The XTD-450KD design eliminates the need for an amplifier shelter as well... | |
| The XTD-450T1 series are compact, selfcontained, antenna mountable power amplifiers designed for low cost installation and long life. The antenna mount design eliminates the need for an amplifier shelter as... | |
| The XTD-500DBS are compact self-contained, antenna mountable power amplifiers designed for low cost installation and long life. The design eliminates the need for an amplifier shelter as well as a... | |
| The XTD-500Ka series are compact, self contained antenna mount power amplifiers designed for low cost installation and long life. Comtech Xicom offers both a "Peak" and CW version of this... | |
| The XTD-50DBS is a compact, antenna mountable, traveling wave tube amplifier designed for low cost installation and long life. Intended for outdoor operation, the self contained XTD-50DBS eliminates the need... | |
| The XTD-550X and XTD-750X are compact self-contained, antenna mountable power amplifiers designed for low cost installation and long life. The design eliminates the need for an amplifier shelter as well... | |
| The XTD-750 is a compact, self-contained, antenna mountable power amplifier designed for low cost installation and long life. The XTD-750 design eliminates the need for an amplifier shelter as well... | |
| The XTD-750DBS1 is a compact self-contained, antenna mountable power amplifier designed for low cost installation and long life. The design eliminates the need for an amplifier shelter as well as... | |
| The XTD400DBL series are compact selfcontained antenna mountable power amplifiers designed for low cost installation and long life. The XTD400DBL series design eliminates the need for an amplifier shelter as... | |
| The XTK-1400DBS and XTK-2000DBS are compact Klystron Power Amplifiers (KPAs) designed for fixed and mobile uplink applications. Xicom KPAs are ½ the height of conventional KPAs. Reduced height is complimented... | |
| The XTK-2000K, XTK-2000K1, XTK-2000K2, and XTK-2000K3 are compact Klystron Power Amplifiers (KPAs) designed for fixed and mobile uplink applications. Xicom KPAs are ½ the height of conventional KPAs. Reduced height... | |
| The XTK-3000C and XTK-3000C2 are compact Klystron Power Amplifiers KPAs) designed for fixed and mobile uplink applications. Xicom KPAs are ½ the height of conventional KPAs. Reduced height is complimented... | |
| The XTRD-100DB is a highly efficient rack-mountable traveling wave tube (TWT) amplifier designed for fixed and mobile uplink applications. | |
| The XTRD-100DBS is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for test and measurement applications. The unit includes RF gain control, a solid state pre-amplifier, cooling,... | |
| The XTRD-100T is a highly efficient rack-mountable traveling wave tube (TWT) amplifier designed for fixed and mobile uplink applications. | |
| The XTRD-1250KL is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for uplink applications. The unit includes RF gain control, predistortion linearizer, a solid state pre-amplifier, cooling,... | |
| The XTRD-150Ka, XTRD-175Ka, XTRD-250Ka and XTRD-250KaL series are highly efficient rack mountable traveling wave tube amplifiers (TWTAs) designed for fixed and mobile uplink applications. The unit includes RF gain control,... | |
| The XTRD-270DBS is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid-state pre-amplifier, RF... | |
| The XTRD-325DB is a highly efficient rack-mountable traveling wave tube (TWT) amplifier designed for fixed and mobile uplink applications. | |
| The XTRD-400C is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid state pre-amplifier,... | |
| The XTRD-400DB is a highly efficient rack-mountable traveling wave tube (TWT) amplifier designed for fixed and mobile uplink applications. | |
| The XTRD-400K is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid state pre-amplifier,... | |
| The XTRD-400T1 is a highly efficient rack-mountable traveling wave tube (TWT) amplifier designed for fixed and mobile uplink applications. | |
| The XTRD-400X is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid state pre-amplifier,... | |
| The XTRD-450KD is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed to cover both Ku-Band and DBS-Band in fixed and mobile uplink applications. | |
| The XTRD-500DBS is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid-state pre-amplifier, RF... | |
| The XTRD-550X & XTRD-750X are highly efficient rack mountable traveling wave tube amplifiers (TWTAs) designed for fixed and mobile uplink applications. The units include RF gain control, a solid state... | |
| The XTRD-750C is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid state pre-amplifier,... | |
| The XTRD-750DBS is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for fixed and mobile uplink applications. The unit includes RF gain control, a solid-state pre-amplifier, RF... | |
| The XTRD-750DBS series are highly efficient rack mountable traveling wave tube amplifiers (TWTA) designed for fixed and mobile uplink applications. The units includes RF gain control, a solid-state pre-amplifier, RF... | |
| The XTRD-750K is a highly efficient rack mountable traveling wave tube amplifier (TWTA) designed for test and measurement applications. | |
| The XTRS-100C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-100X is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-200C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-200K is a highly efficient rack-mountable solid state power amplifier (SSPAs) designed for fixed and mobile uplink applications. | |
| The XTRS-25C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-400C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-50C is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-50K is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTRS-60K is a highly efficient rack-mountable solid state power amplifier (SSPA) designed for fixed and mobile uplink applications. | |
| The XTS-100C high power solid state power amplifiers are compact, fully integrated antenna-mount units designed for low cost operation and longevity. Intended for outdoor operation, the XTS-100C eliminates the need... | |
| The XTS-100K1 high power solid state power amplifier is a compact, fully integrated antenna-mount unit designed for low cost operation and longevity. Intended for outdoor operation, the XTS-100K1 eliminates the... | |
| The XTS-100X high power solid state power amplifier is a compact, fully integrated antenna-mount unit designed for low cost operation and longevity. | |
| The XTS-16K2-B1 High Power Solid State Block Upconverters (BUC) are a series of compact fully integrated antenna mount units designed for low cost operation and longevity. The L-Band input interfaces... | |
| The XTS-200C high power solid state power amplifiers are compact, fully integrated antenna-mount units designed for low cost operation and longevity. Intended for outdoor operation, the XTS-200C eliminates the need... | |
| The XTS-25K high power solid state power amplifier is a compact, fully integrated antenna-mount unit designed for low cost operation and longevity. Intended for outdoor operation, the XTS-25K eliminates the... | |
| The XTS-25K-B1 High Power Solid State Block Upconverters (BUC) are a series of compact fully integrated antenna mount units designed for low cost operation and longevity. The L-Band input interfaces... | |
| The XTS-35C-B1 High Power Solid State Block Upconverter (BUC) is a compact fully integrated antenna mount unit designed for low cost operation and longevity. The L-Band input interfaces to standard... | |
| The XTS-40K-B1 High Power Solid State Block Upconverters (BUC) are a series of compact fully integrated antenna mount units designed for low cost operation and longevity. The L-Band input interfaces... | |
| The XTS-50C high power solid state power amplifiers are compact, fully integrated antenna-mount units designed for low cost operation and longevity. Intended for outdoor operation, the XTS-50C eliminates the need... | |
| The XTS-50K high power solid state power amplifier is a compact, fully integrated antenna-mount unit designed for low cost operation and longevity. Intended for outdoor operation, the XTS-50K eliminates the... | |
| The XTS-50X-B1 High Power Solid State Block Upconverters (BUC) are a series of compact fully integrated antenna mount units designed for low cost operation and longevity. The L-Band input interfaces... | |
| The XTS-60K high power solid state power amplifier is a compact, fully integrated antenna-mount unit designed for low cost operation and longevity. Intended for outdoor operation, the XTS-60K eliminates the... | |
| The XTS-8K-B1 High Power Solid State Block Upconverters (BUC) are a series of compact, fully integrated antenna mount units designed for low cost operation and longevity. The L-Band input interfaces... | |
| XTD-400KHE is a compact self contained antenna mountable high power amplifier (HPA) designed for low cost installation and long life. The system offers high linear power with high efficiency. It... | |
| XTD-750KHE is a compact self contained antenna mountable high power amplifier (HPA) designed for low cost installation and long life. The system offers high linear power with high efficiency. It... | |
| XTRD-2000C digital rack-mount amplifier is designed for fixed and mobile uplink application. The high efficiency traveling wave tube amplifier includes RF gain control, a solid state pre-amplifier, RF filter, cooling,... | |
| XTRD-2000CX digital rack-mount amplifiers are designed for fixed (ground and shipboard) as well as mobile uplink applications and occupy only 11 rack units while providing RF output of 2000 Watts. | |
| XTRD-2000X digital rack-mount amplifier is designed for fixed and mobile uplink application. The high efficiency traveling wave tube amplifier includes RF gain control, a solid state pre-amplifier, RF filter, cooling,... | |
| XTRD-2000X digital rack-mount amplifiers are designed for fixed and mobile uplink applications and occupy only 11 rack units while providing RF output of 2000 Watts. |