The E3O10A-1F is a 10 mm miniature normally-open 2-way electronic valve with an in-line connector, designed for compact pneumatic control applications. It features a nylon body with stainless steel core and springs, FKM dynamic seals, and nitrile gaskets, and operates with a 0.020" orifice at up to 100 psig. Power consumption is 0.6 watts, with a voltage tolerance of ±10% and a nominal response time of 10 ms. The coil meets Class F insulation standards, and the valve is CE and RoHS compliant. Operating temperature range is 14 to 122°F, requiring clean, dry air below 32°F.
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E3O10A-1F |
| Product Name | 10 mm Miniature Electronic Valve |
| Valve Type | Control Valve |
| Primary Material | Glass Filled Nylon |
| Media | Gas; Air; Compressed Air |
| Valve Size | 0.39 inch (10.00 mm) |
| Maximum Pressure | 110.00 psi (77.42 m H2O) |