Xantrex Technology, Inc. Power Supply, Dc-Ac, 16.5Vdc, 125Vac; Power Supply Approvals Xantrex Technology 807-1000

Description
POWER SUPPLY, DC-AC, 16.5VDC, 125VAC; Power Supply Approvals:ITE; Input Voltage Max:16.5V; No. of Outputs:1 Output; Output Voltage:125V; Output Power:1kW; Product Range:Freedom Xi Series; Length:487mm; Width:240mm; Height:120mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 16.5VDC, 125VAC; Power Supply Approvals:ITE; Input Voltage Max:16.5V; No. of Outputs:1 Output; Output Voltage:125V; Output Power:1kW; Product Range:Freedom Xi Series; Length:487mm; Width:240mm; Height:120mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 16.5Vdc, 125Vac; Power Supply Approvals Xantrex Technology - 43AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 16.5Vdc, 125Vac; Power Supply Approvals Xantrex Technology
43AC8438
Power Supply, Dc-Ac, 16.5Vdc, 125Vac; Power Supply Approvals Xantrex Technology 43AC8438
POWER SUPPLY, DC-AC, 16.5VDC, 125VAC; Power Supply Approvals:ITE; Input Voltage Max:16.5V; No. of Outputs:1 Output; Output Voltage:125V; Output Power:1kW; Product Range:Freedom Xi Series; Length:487mm; Width:240mm; Height:120mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 16.5VDC, 125VAC; Power Supply Approvals:ITE; Input Voltage Max:16.5V; No. of Outputs:1 Output; Output Voltage:125V; Output Power:1kW; Product Range:Freedom Xi Series; Length:487mm; Width:240mm; Height:120mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC8438
Product Name Power Supply, Dc-Ac, 16.5Vdc, 125Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10750-20-3u-27660 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AFL2812S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details