Triad Magnetics AC DC Desktop, Wall Power Adapters WSX135-1770

Description
13.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
13.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2143-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2143-ND
AC DC Desktop, Wall Power Adapters 237-2143-ND
13.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

13.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 13.5V, 1.77A; Power Supply Approvals Triad Magnetics - 85Y2819 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 13.5V, 1.77A; Power Supply Approvals Triad Magnetics
85Y2819
Adaptor, Ac-Dc, 13.5V, 1.77A; Power Supply Approvals Triad Magnetics 85Y2819
ADAPTOR, AC-DC, 13.5V, 1.77A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.77A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 13.5V, 1.77A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:13.5V; Output Current - Output 1:1.77A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
AC DC Desktop, Wall Power Adapters
WSX135-1770
AC DC Desktop, Wall Power Adapters WSX135-1770
AC/DC WALL MNT ADAPTER 13.5V 24W

AC/DC WALL MNT ADAPTER 13.5V 24W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2143-ND 85Y2819 WSX135-1770
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 13.5V, 1.77A; Power Supply Approvals Triad Magnetics AC DC Desktop, Wall Power Adapters
Type 1 DC Power Supply AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F) 0 to 45 C (32 to 113 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details