AMETEK Programmable Power DC Power Supply SRL60-8

Description
The SRL60-8 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-8A Power: 500W 50/60 Hz operation without derating 0.01% line and load regulation or 2 mV Ripple: 200 to 700 Vrms 150μs transient response-100% change (typical) SCR preregulation and linear series pass design provide high efficiency and performance Remote voltage or resistance programming in voltage or current modes Excellent voltage or current regulation with automatic crossover No overshoot at turn-on, turn-off or power failure Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel Set point can be adjusted without removing load or AC power The Sorensen SRL60-8 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.
Datasheet
Description
The SRL60-8 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-8A Power: 500W 50/60 Hz operation without derating 0.01% line and load regulation or 2 mV Ripple: 200 to 700 Vrms 150μs transient response-100% change (typical) SCR preregulation and linear series pass design provide high efficiency and performance Remote voltage or resistance programming in voltage or current modes Excellent voltage or current regulation with automatic crossover No overshoot at turn-on, turn-off or power failure Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel Set point can be adjusted without removing load or AC power The Sorensen SRL60-8 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SRL60-8 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SRL60-8
DC Power Supply SRL60-8
The SRL60-8 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-8A Power: 500W 50/60 Hz operation without derating 0.01% line and load regulation or 2 mV Ripple: 200 to 700 Vrms 150μs transient response-100% change (typical) SCR preregulation and linear series pass design provide high efficiency and performance Remote voltage or resistance programming in voltage or current modes Excellent voltage or current regulation with automatic crossover No overshoot at turn-on, turn-off or power failure Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel Set point can be adjusted without removing load or AC power The Sorensen SRL60-8 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.

The SRL60-8 is a 500 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-8A
  • Power: 500W
  • 50/60 Hz operation without derating
  • 0.01% line and load regulation or 2 mV
  • Ripple: 200 to 700 Vrms
  • 150μs transient response-100% change (typical)
  • SCR preregulation and linear series pass design provide high efficiency and performance
  • Remote voltage or resistance programming in voltage or current modes
  • Excellent voltage or current regulation with automatic crossover
  • No overshoot at turn-on, turn-off or power failure
  • Unique quick set and check of built-in over-voltage protection can be monitored and adjusted on front panel
  • Set point can be adjusted without removing load or AC power

The Sorensen SRL60-8 is designed for either bench or rack mounted use, and for easy component accessibility. All controls used in normal operation are mounted on the front panel. Power outputs up to 25 Amperes may be taken from the unit front mounted binding posts. The mode selector terminal board is at the rear of the supply. Through manipulation of the terminal board links, the functions of voltage/current mode programming, remote sensing and parallel operation are obtained. Output terminals are also provided at the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SRL60-8
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 18799789 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC Power Supplies, XG 850 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 1 to 110 amps
View Details