"Round Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"
"Round Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"
"Round Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"
Standoffs & Spacers WA-SMSE SMD Steel M3 Internal 14.4mmLx6mm
SMD SPACER, ROUND, STEEL, 13MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female; Body Length:13mm; Product Range:WA_SMSI Series; Overall Length:13mm; External Width:6mm; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1768153P | 1767979 | 732-5280-1-ND | 9774130360R | 82X2277 |
| Product Name | PCB Spacers | PCB Spacers | Board Spacers, Standoffs | Standoffs & Spacers | Smd Spacer, Round, Steel, 13Mm, M3; Standoff Material Wurth Elektronik |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) | Standoff; Round | Standoff | Standoff; Female Standoff; Round |
| Material | Steel; Steel | Steel; Steel | Steel | Metal; Steel; Steel | |
| Outside Diameter | 0.2362 inch (6 mm) |