Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971250581

Description
"Hex Standoff Threaded M5 Steel 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M5 Steel 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10456-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10456-ND
Board Spacers, Standoffs 732-10456-ND
"Hex Standoff Threaded M5 Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M5 Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Standoffs - 1768044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768044
Standoffs 1768044
Wurth Elektronik 971250581 Standoff

Wurth Elektronik 971250581 Standoff

Supplier's Site
Standoffs - 1768320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768320
Standoffs 1768320
Wurth Elektronik 971250581 Standoff

Wurth Elektronik 971250581 Standoff

Supplier's Site
Standoff, Hex Male-Female, 25Mm, M5; Standoff Material Wurth Elektronik - 57AC8154 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25Mm, M5; Standoff Material Wurth Elektronik
57AC8154
Standoff, Hex Male-Female, 25Mm, M5; Standoff Material Wurth Elektronik 57AC8154
STANDOFF, HEX MALE-FEMALE, 25MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:35mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:35mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971250581
Standoffs & Spacers 971250581
Standoffs & Spacers WA-SSTIE M 5x25mm SW 8

Standoffs & Spacers WA-SSTIE M 5x25mm SW 8

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10456-ND 1768044 57AC8154 971250581
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 25Mm, M5; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Hexagonal Spacer With #6-32 Thread, Made from Stainless Steel - A 9X43-E63232 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 2192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details