Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971200151

Description
"Hex Standoff Threaded M2.5x0.45 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M2.5x0.45 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10435-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10435-ND
Board Spacers, Standoffs 732-10435-ND
"Hex Standoff Threaded M2.5x0.45 Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Standoffs - 1768425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768425
Standoffs 1768425
Wurth Elektronik 971200151 Standoff

Wurth Elektronik 971200151 Standoff

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971200151
Standoffs & Spacers 971200151
Standoffs & Spacers WA-SSTIE M 2.5x20mm SW 5

Standoffs & Spacers WA-SSTIE M 2.5x20mm SW 5

Buy Now Datasheet
Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik - 57AC8134 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik
57AC8134
Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik 57AC8134
STANDOFF, HEX MALE-FEMALE, 20MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:26mm; External Width:5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:26mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik - 51AK4075 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik
51AK4075
Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik 51AK4075
STANDOFF, HEX MALE-FEMALE, 20MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:WA-SSTIE Series; Overall Length:26mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:WA-SSTIE Series; Overall Length:26mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10435-ND 1768425 971200151 57AC8134
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 20Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2491076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.4724 inch (12 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers