Adhesive standoff for securing PCBs by snapping into place, made of PA66 in natural color, with a mounting hole diameter of Φ3 for sizes ASL-3 to ASL-12 and Φ4 for ASL-15 and ASL-19. The standoff has an adhesive tape base and is designed for mounting thicknesses between 1.2 mm and 2.0 mm. It is a single-use component and cannot be re-adhered after removal.
Standoff for securing PCB by simply snapping it in.
Adhesive standoff can be freely and easily affixed on.
Once removed, it cannot be adhered on again.
Material:PA66
Finish:Natural
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | ASL series |
| Product Name | Locking PCB Adhesive Standoff |
| Type & Shape | Standoff; Male/Female Standoff |