Wurth Elektronik GmbH & Co. KG Standoffs 971150485

Description
Wurth Elektronik 971150485 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971150485 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1841685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841685
Standoffs 1841685
Wurth Elektronik 971150485 Standoff

Wurth Elektronik 971150485 Standoff

Supplier's Site
Standoffs - 1841987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841987
Standoffs 1841987
Wurth Elektronik 971150485 Standoff

Wurth Elektronik 971150485 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-13075-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13075-ND
Board Spacers, Standoffs 732-13075-ND
"Hex Standoff Threaded M4 Polyamide 0.591"" (15.00mm) Black"

"Hex Standoff Threaded M4 Polyamide 0.591"" (15.00mm) Black"

Buy Now Datasheet
Standoff, Hex Male-Female, 23Mm; Standoff Material Wurth Elektronik - 94AC6215 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 23Mm; Standoff Material Wurth Elektronik
94AC6215
Standoff, Hex Male-Female, 23Mm; Standoff Material Wurth Elektronik 94AC6215
STANDOFF, HEX MALE-FEMALE, 23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:WA-SPAIE Series; Overall Length:23mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 23MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:WA-SPAIE Series; Overall Length:23mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971150485
Standoffs & Spacers 971150485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x15mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x15mm SW 8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1841685 732-13075-ND 94AC6215 971150485
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 23Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1424 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details