Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970250151

Description
"Hex Spacer Threaded M2.5x0.45 Steel 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M2.5x0.45 Steel 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10612-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10612-ND
Board Spacers, Standoffs 732-10612-ND
"Hex Spacer Threaded M2.5x0.45 Steel 0.984"" (25.00mm)"

"Hex Spacer Threaded M2.5x0.45 Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 25Mm, M2.5; Standoff Material Wurth Elektronik - 57AC8025 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 25Mm, M2.5; Standoff Material Wurth Elektronik
57AC8025
Standoff, Hex Female-Female, 25Mm, M2.5; Standoff Material Wurth Elektronik 57AC8025
STANDOFF, HEX FEMALE-FEMALE, 25MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:25mm; Overall Length:-; External Width:5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 25MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:25mm; Overall Length:-; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10612-ND 57AC8025
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 25Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers