RS Components, Ltd. PCB Spacers 2192000

Description
BRACE M3 45MM
Request a Quote
Description
BRACE M3 45MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 2192000 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
2192000
PCB Spacers 2192000
BRACE M3 45MM

BRACE M3 45MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2192000
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Spacers - 2023279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Spacers - 109468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details