Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970100154

Description
"Hex Spacer Threaded M2.5 Brass 0.394"" (10.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M2.5 Brass 0.394"" (10.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12844-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12844-ND
Board Spacers, Standoffs 732-12844-ND
"Hex Spacer Threaded M2.5 Brass 0.394"" (10.00mm) Silver"

"Hex Spacer Threaded M2.5 Brass 0.394"" (10.00mm) Silver"

Buy Now Datasheet
Standoffs - 1842069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842069
Standoffs 1842069
Wurth Elektronik 970100154

Wurth Elektronik 970100154

Supplier's Site
Standoffs - 1842689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842689
Standoffs 1842689
Wurth Elektronik 970100154

Wurth Elektronik 970100154

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970100154
Standoffs & Spacers 970100154
Standoffs & Spacers WA-SBRII M2.5x10mm SW5

Standoffs & Spacers WA-SBRII M2.5x10mm SW5

Buy Now Datasheet
Standoff, Hex Female-Female, 10Mm, M2.5; Standoff Material Wurth Elektronik - 94AC5997 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 10Mm, M2.5; Standoff Material Wurth Elektronik
94AC5997
Standoff, Hex Female-Female, 10Mm, M2.5; Standoff Material Wurth Elektronik 94AC5997
STANDOFF, HEX FEMALE-FEMALE, 10MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:10mm; Product Range:WA-SBRII Series; Overall Length:10mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 10MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:10mm; Product Range:WA-SBRII Series; Overall Length:10mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12844-ND 1842069 970100154 94AC5997
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 10Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details