Wurth Elektronik GmbH & Co. KG Standoffs 970090144

Description
Brass Spacer Stud Metric Thread int./int
Request a Quote Datasheet
Description
Brass Spacer Stud Metric Thread int./int
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1842655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842655
Standoffs 1842655
Brass Spacer Stud Metric Thread int./int

Brass Spacer Stud Metric Thread int./int

Supplier's Site
Standoffs - 1842068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842068
Standoffs 1842068
Brass Spacer Stud Metric Thread int./int

Brass Spacer Stud Metric Thread int./int

Supplier's Site
Board Spacers, Standoffs - 732-12840-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12840-ND
Board Spacers, Standoffs 732-12840-ND
"Hex Spacer Threaded M2.5 Brass 0.354"" (9.00mm) Silver"

"Hex Spacer Threaded M2.5 Brass 0.354"" (9.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Female-Female, 9Mm, M2.5; Standoff Material Wurth Elektronik - 94AC5990 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9Mm, M2.5; Standoff Material Wurth Elektronik
94AC5990
Standoff, Hex Female-Female, 9Mm, M2.5; Standoff Material Wurth Elektronik 94AC5990
STANDOFF, HEX FEMALE-FEMALE, 9MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:9mm; Product Range:WA-SBRII Series; Overall Length:9mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:9mm; Product Range:WA-SBRII Series; Overall Length:9mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970090144
Standoffs & Spacers 970090144
Standoffs & Spacers WA-SBRII M2.5x10mm SW4

Standoffs & Spacers WA-SBRII M2.5x10mm SW4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842655 732-12840-ND 94AC5990 970090144
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Female-Female, 9Mm, M2.5; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
PCB Spacers - 2652445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details