Blind-threaded self-clinching standoffs, designed for flush, closed-end mounting with a threaded barrel that installs into sheets as thin as 0.025 inch, are available in hardened stainless steel with a 0.164-inch thread pitch and a 0.281-inch length code 18, specified by the BSOA series. The part accommodates a minimum hole size of 0.050 inch and requires a minimum distance of 0.31 inch from the hole center to the sheet edge. The BSOA variant is optimized for aluminum sheets with a Rockwell B hardness of 50 or less and features an unthreaded barrel end for flush appearance and superior closed-end mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-18 | BSOA-632-18 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |