0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, 0.22µF, 250V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-12138-2-ND | 732-12138-6-ND | 45AC8795 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Μf, 250V, 10%, X7R, 1210; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |