Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885342209002

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12113-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12113-6-ND
Ceramic Capacitors 732-12113-6-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12113-1-ND
Ceramic Capacitors 732-12113-1-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12113-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12113-2-ND
Ceramic Capacitors 732-12113-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Wurth Elektronik - 45AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Wurth Elektronik
45AC8794
Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Wurth Elektronik 45AC8794
CAP, 0.1µF, 200V, 10%, X7R, 1210; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 200V, 10%, X7R, 1210; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-12113-6-ND 732-12113-1-ND 45AC8794
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 200V, 10%, X7R, 1210; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers