Al Electrolytic Capacitors 1µF 63V
Al Electrolytic Capacitors 1uF 63V
1µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
1µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 1 F, 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1UF 20% 63V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8397393 | 732-8762-1-ND | 40Y3476 | 860010772005 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 1 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |