Cornell Dubilier Aluminum Electrolytic 227SVL010MFE

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 1.81 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 1.81 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVL010MFE
Aluminum Electrolytic 227SVL010MFE
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 1.81 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 170 mA @ 120 Hz, 105°C
  • ESR: 1.81 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 227SVL010MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227SVL010MFE
Aluminum Electrolytic Capacitor 227SVL010MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 227SVL010MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227SVL010MFE
Capacitors - Aluminum Electrolytic Capacitors 227SVL010MFE
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 227SVL010MFE 227SVL010MFE 227SVL010MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers