Wurth Elektronik GmbH & Co. KG Fixed Inductors 74455133

Description
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1338-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1338-2-ND
Fixed Inductors 732-1338-2-ND
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1338-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1338-6-ND
Fixed Inductors 732-1338-6-ND
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1338-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1338-1-ND
Fixed Inductors 732-1338-1-ND
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, Unshielded, 0.6A Rohs Compliant Wurth Elektronik - 81AH9694 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Unshielded, 0.6A Rohs Compliant Wurth Elektronik
81AH9694
Power Inductor, 33Uh, Unshielded, 0.6A Rohs Compliant Wurth Elektronik 81AH9694
POWER INDUCTOR, 33UH, UNSHIELDED, 0.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 33UH, UNSHIELDED, 0.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1338-2-ND 81AH9694
Product Name Fixed Inductors Power Inductor, 33Uh, Unshielded, 0.6A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details