Triad Magnetics AX1005 - 102K Series SMD Power Shielded Inductors AX1005-102K

Description
Slim type Height: 6 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Height: 6 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Perris, California, United States
AX1005 - 102K Series SMD Power Shielded Inductors
AX1005-102K
AX1005 - 102K Series SMD Power Shielded Inductors AX1005-102K
Slim type Height: 6 mm maximum Low resistance Excellent DC current characteristics

Slim type
Height: 6 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX1005-102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX1005-102K-ND
Fixed Inductors AX1005-102K-ND
1mH Shielded Wirewound Inductor 220mA 3.2Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 220mA 3.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX1005-102K AX1005-102K-ND
Product Name AX1005 - 102K Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
DCR 0.0032 ohms 3.2 ohms
Rated DC Current 220 milliamps
SRF 2 MHz 2 MHz
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details