ECS Inc. International Power Inductors ECS-HCMPI-0503Q-R60M-T

Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-HCMPI-0503Q is a shielded, high-current power inductor designed for DC/DC converters in motor control, distributed power systems, and battery-powered devices. It has a low-profile surface-mount package measuring 5.5 mm × 5.3 mm × 2.9 mm with a recommended land pattern of 4.7 mm × 2.0 mm × 1.25 mm. The part supports operating and storage temperatures from -40°C to +125°C and is AEC-Q200 Grade 1 qualified. Its 0.60 µH variant has a maximum DC resistance of 4.52 mΩ, a saturation current of 22.0 A, and an RMS current rating of 13.6 A at a 20°C temperature rise or 17.7 A at a 40°C rise, tested at 100 kHz. Inductance tolerance is ±20% for the M code variant, and soft saturation behavior is inherent to the design.

Datasheet Summary
Powered by GS/AI

The ECS-HCMPI-0503Q is a shielded, high-current power inductor designed for DC/DC converters in motor control, distributed power systems, and battery-powered devices. It has a low-profile surface-mount package measuring 5.5 mm × 5.3 mm × 2.9 mm with a recommended land pattern of 4.7 mm × 2.0 mm × 1.25 mm. The part supports operating and storage temperatures from -40°C to +125°C and is AEC-Q200 Grade 1 qualified. Its 0.60 µH variant has a maximum DC resistance of 4.52 mΩ, a saturation current of 22.0 A, and an RMS current rating of 13.6 A at a 20°C temperature rise or 17.7 A at a 40°C rise, tested at 100 kHz. Inductance tolerance is ±20% for the M code variant, and soft saturation behavior is inherent to the design.

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Lenexa, KS, United States
Power Inductors
ECS-HCMPI-0503Q-R60M-T
Power Inductors ECS-HCMPI-0503Q-R60M-T
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

Supplier's Site Datasheet
Fixed Inductors - 50-ECS-HCMPI-0503Q-R60M-TTR-ND - DigiKey
Thief River Falls, MN, United States
600nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

600nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ECS-HCMPI-0503Q-R60M-T 50-ECS-HCMPI-0503Q-R60M-TTR-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke
Inductance Range 0.6000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details