Wurth Elektronik GmbH & Co. KG PCB Spacers 709446400

Description
Wurth Elektronik 709446400 PCB Spacer
Request a Quote Datasheet
Description
Wurth Elektronik 709446400 PCB Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1843004 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1843004
PCB Spacers 1843004
Wurth Elektronik 709446400 PCB Spacer

Wurth Elektronik 709446400 PCB Spacer

Supplier's Site
PCB Spacers - 1842263 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842263
PCB Spacers 1842263
Wurth Elektronik 709446400 PCB Spacer

Wurth Elektronik 709446400 PCB Spacer

Supplier's Site
Board Supports - 732-12557-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12557-ND
Board Supports 732-12557-ND
"Board Support Snap Fit / Snap Lock Nylon 0.472"" (12.00mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5717 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5717
Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5717
PCB SPACER/SUPPORT, 12MM, NYLON 6.6; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:10mm; Product Range:WA-SNFR Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 12MM, NYLON 6.6; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:10mm; Product Range:WA-SNFR Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709446400
Standoffs & Spacers 709446400
Standoffs & Spacers WA-SNFR 12mm/4/5.5

Standoffs & Spacers WA-SNFR 12mm/4/5.5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1843004 732-12557-ND 94AC5717 709446400
Product Name PCB Spacers Board Supports Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details