BSO4™ blind threaded standoffs install into stainless steel sheets as thin as 0.77 mm and provide internally threaded standoff functionality with a closed-end head flush to one surface of the sheet. Designed for stainless steel with hardness HRB 88 / HB 183 or less, they feature a thread size of M3 and a length of 14 mm (32nds code 14). The minimum hole size is 4.22 mm, and the minimum distance from the hole center to the sheet edge is 4.8 mm. The minimum F dimension is 5 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-M3-14 | BSO4-M3-14 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |