PCB MOUNTING, NYLON 6.6, 8MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:7mm; Product Range:WA-SNAD Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 46AJ3266 |
| Product Name | Pcb Mounting, Nylon 6.6, 8Mm; Pcb Support Type Wurth Elektronik |