BSO-series self-clinching blind-threaded standoffs are designed for mounting into sheet metals as thin as 0.63 mm, providing a flush, closed-end profile on the sheet's surface. They install permanently into round holes with a press fit and are made from hardened stainless steel for use in stainless steel sheets with hardness up to HRB 88 / HB 183. The BSO-440 variant has a #4-40 thread, a 0.166 in minimum height, and a 0.125 in minimum hole size. Installation requires a minimum distance from the hole centerline to the sheet edge of 0.23 in. The ZI suffix indicates Ni-plating for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-440-18ZI | BSO-440-18ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |