Wurth Elektronik GmbH & Co. KG PCB Supports 701510500

Description
Wurth Elektronik 701510500 Support Post
Request a Quote Datasheet
Description
Wurth Elektronik 701510500 Support Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 1842834 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842834
PCB Supports 1842834
Wurth Elektronik 701510500 Support Post

Wurth Elektronik 701510500 Support Post

Supplier's Site
Board Supports - 732-12459-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12459-ND
Board Supports 732-12459-ND
"Board Support Snap Fit / Snap Fit Nylon 0.126"" (3.20mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.126"" (3.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701510500
Standoffs & Spacers 701510500
Standoffs & Spacers WA-SNSN Spacer 3.2mm/3.18/3.18

Standoffs & Spacers WA-SNSN Spacer 3.2mm/3.18/3.18

Buy Now Datasheet
Pcb Spacer/support, 3.2Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5620 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 3.2Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5620
Pcb Spacer/support, 3.2Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5620
PCB SPACER/SUPPORT, 3.2MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 3.2MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842834 732-12459-ND 701510500 94AC5620
Product Name PCB Supports Board Supports Standoffs & Spacers Pcb Spacer/support, 3.2Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83232B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1026491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details