Stock Drive Products & Sterling Instrument - SDP/SI Hexagonal Spacer With #8-32 Thread, Made from Brass A 9B43-E83232B

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hexagonal spacers with #8-32 thread, machined from brass, are designed for use as positioning and alignment components. The part A 9B43-E83232B is listed in the catalog with a length of 1 inch and a body diameter of 1/4 inch, but the specific variant ending in 'B' is marked as discontinued when present stock is depleted. These spacers feature a hexagonal profile for tool engagement and are available in aluminum, brass, and stainless steel materials. The brass versions are bright-dipped for surface finish.

Datasheet Summary
Powered by GS/AI

Hexagonal spacers with #8-32 thread, machined from brass, are designed for use as positioning and alignment components. The part A 9B43-E83232B is listed in the catalog with a length of 1 inch and a body diameter of 1/4 inch, but the specific variant ending in 'B' is marked as discontinued when present stock is depleted. These spacers feature a hexagonal profile for tool engagement and are available in aluminum, brass, and stainless steel materials. The brass versions are bright-dipped for surface finish.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83232B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hexagonal Spacer With #8-32 Thread, Made from Brass
A 9B43-E83232B
Hexagonal Spacer With #8-32 Thread, Made from Brass A 9B43-E83232B
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 9B43-E83232B
Product Name Hexagonal Spacer With #8-32 Thread, Made from Brass
Type & Shape Spacer; Round; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Brass - A 9B43-F1432 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1432 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details