Takachi Electronics Enclosure Co., Ltd. Adhesive Standoff AST Series

Description
Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that surface is cleaned and grease-free before adhering. Once removed, it cannot adhered on again. Base material / color : Nylon 66 (UL94V-2) / Black Nut・screw material / finish : Steel / Trivalent chromate Sold in 4 pcs pack with matching screws. 100 or 50 pcs value packs (without screws) are also available.
Request a Quote Datasheet
Description
Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that surface is cleaned and grease-free before adhering. Once removed, it cannot adhered on again. Base material / color : Nylon 66 (UL94V-2) / Black Nut・screw material / finish : Steel / Trivalent chromate Sold in 4 pcs pack with matching screws. 100 or 50 pcs value packs (without screws) are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Adhesive Standoff
AST Series
Adhesive Standoff AST Series
Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that surface is cleaned and grease-free before adhering. Once removed, it cannot adhered on again. Base material / color : Nylon 66 (UL94V-2) / Black Nut・screw material / finish : Steel / Trivalent chromate Sold in 4 pcs pack with matching screws. 100 or 50 pcs value packs (without screws) are also available.

Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures.
Excellent strength for securing screws due to the internal steel nut.
Convenient for installing PCBs into enclosures without the need for customization.
Please ensure that surface is cleaned and grease-free before adhering.
Once removed, it cannot adhered on again.
Base material / color : Nylon 66 (UL94V-2) / Black
Nut・screw material / finish : Steel / Trivalent chromate
Sold in 4 pcs pack with matching screws.
100 or 50 pcs value packs (without screws) are also available.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number AST Series
Product Name Adhesive Standoff
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details