Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
WURTH ELECTRONICS ICS, INC.
748121055 -- RF FILTERS
Wurth Electronics ICS, Inc.
RF Filters
748121055
Description
RF FILTER LO PASS 5.5125GHZ 0805
ODG (Origin Data Global)
Done
Datasheet
Description
RF FILTER LO PASS 5.5125GHZ 0805
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
748121055
RF Filters
748121055
RF FILTER LO PASS 5.5125GHZ 0805
RF FILTER LO PASS 5.5125GHZ 0805
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
748121055
Product Name
RF Filters
Filter Type
Low Pass
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Band Pass Filter
5o2640250
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
3300 to 5000 MHz
View Details
Anatech Electronics, Inc.
1820 MHz Cavity Band Pass Filter
AB1820B818
Specs
Filter Type
Bandpass
Fc
1820 MHz
Bandwidth
2000 kHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-110
Specs
Filter Technology
Passive Filter
Fc
6450 MHz
Insertion Loss
3 dB
View Details
Mini-Circuits
LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω
BFHKI-6751+
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers