Mini-Circuits Filters -RF Filters EQY-0-24+

Description
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -RF Filters - EQY-0-24+ - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
EQY-0-24+
Filters -RF Filters EQY-0-24+
Manufacturer: Mini-Circuits Category: Filters -RF Filters Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters -RF Filters
Package: Tape & Reel (TR)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - 3157-EQY-0-24+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-0-24+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 8TFDFN

RF FILTER 8TFDFN

Buy Now Datasheet
RF Filters - 3157-EQY-0-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 8TFDFN

RF FILTER 8TFDFN

Buy Now Datasheet
RF Filters - EQY-0-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-0-24+
RF Filters EQY-0-24+
RF FILTER -0.37 DB 8TFDFN

RF FILTER -0.37 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-0-24+ 3157-EQY-0-24+TR-ND EQY-0-24+
Product Name Filters -RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
RF Filters - 1761-B102MC1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter - MFBP-00118CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26300 to 39400 MHz
View Details