Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136137-74437324220
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 1 A
Length: 4.45 mm
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 2.0066 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite, Ferrite
Self Resonant Frequency: 14 MHz
Frequency: 14 MHz
Composition: Wirewound
Height: 1.8 mm
Width: 4.06 mm
Categories: Fixed Inductors
DC Resistance (DCR): 500 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 4.06 mm
Max DC Current: 1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1 A
Saturation Current: 2 A
Series Resistance: 500 mΩ
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1136137-74437324220 |
| Product Name | Fixed Inductors - 74437324220 |
| Technology | Standard; Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 22 microH |
| Inductance Tolerance | 20 (+/- %) |