ECS Inc. International Power Inductors ECS-MPIL0630-R47MC

Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-MPIL0630-R47MC is a surface mount power inductor with an inductance of 0.47 µH ±20%, a DC resistance of 4.1 mΩ maximum, a rated current of 20.0 A maximum, and a heat rating current of 18.0 A DC. It operates over a temperature range of -40 to +125°C, with inductance measured at 100 kHz and 0.1 V. The part fits the ECS-MPIL0630 series standard mechanical dimensions and is designed for DC/DC power applications.

Datasheet Summary
Powered by GS/AI

The ECS-MPIL0630-R47MC is a surface mount power inductor with an inductance of 0.47 µH ±20%, a DC resistance of 4.1 mΩ maximum, a rated current of 20.0 A maximum, and a heat rating current of 18.0 A DC. It operates over a temperature range of -40 to +125°C, with inductance measured at 100 kHz and 0.1 V. The part fits the ECS-MPIL0630 series standard mechanical dimensions and is designed for DC/DC power applications.

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Lenexa, KS, United States
Power Inductors
ECS-MPIL0630-R47MC
Power Inductors ECS-MPIL0630-R47MC
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

Supplier's Site Datasheet
Fixed Inductors - XC2396DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2396DKR-ND
Fixed Inductors XC2396DKR-ND
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - XC2396CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2396CT-ND
Fixed Inductors XC2396CT-ND
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - XC2396TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2396TR-ND
Fixed Inductors XC2396TR-ND
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ECS-MPIL0630-R47MC XC2396DKR-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers